Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) TLV1549CPG4

Description
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - TLV1549CPG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TLV1549CPG4-ND
Analog to Digital Converters (ADC) TLV1549CPG4-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLV1549CPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLV1549CPG4
Analog to Digital Converters (ADC) TLV1549CPG4
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLV1549CPG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLV1549CPG4
Data Acquisition - Analog to Digital Converters (ADC) TLV1549CPG4
IC ADC 10BIT SAR 8DIP

IC ADC 10BIT SAR 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLV1549CPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLV1549CPG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLV1549CPG4
IC ADC 10BIT SAR 8DIP

IC ADC 10BIT SAR 8DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLV1549CPG4-ND TLV1549CPG4 TLV1549CPG4 TLV1549CPG4
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type DIP; PDIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 10 bits 10 bits
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904996 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers