The TLV1548 is a CMOS 10-bit successive-approxima
10-Bit 85 kSPS ADC Ser. Out, Pgrmable Pwr/Pwrdn/Conversion
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1548IDBG4 |
| Product Name | TLV1548 10-Bit 85 kSPS ADC Ser. Out, Pgrmable Pwr/Pwrdn/Conversion Rate, TMS320 DSP/SPI/QPSI Compat., 8 Ch. |
| Interface Type | Serial; SPI |
| Package Type | SSOP |
| Screening Level | Catalog |
| Resolution | 10 bits |
| INL | 1 LSB |