The TLV1543C is a 10-bit, 3.3-V, switched-capacitor, successive-approxima
10-Bit 200 kSPS ADC Ser. Out, Built-In Self-Test Modes, Inherent S&H, Pin Compat. w/TLC1543, 11 Ch. 20-PLCC
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1543CFNG3 |
| Product Name | TLV1543 10-Bit 200 kSPS ADC Ser. Out, Built-In Self-Test Modes, Inherent S&H, Pin Compat. w/TLC1543, 11 Ch. |
| Interface Type | Serial; SPI |
| Package Type | PDIP,PLCC,SOIC,SSOP |
| Screening Level | Military |
| Resolution | 10 bits |
| INL | 1 LSB |