10-Bit 200 kSPS ADC Ser. Out, Built-In Self-Test Modes, Inherent S&H, Pin Compat. w/TLC1543, 11 Ch. 20-PLCC
Manufacturer: Texas Instruments
Win Source Part Number: 1269935-TLV1543CFN
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 20-LCC (J-Lead)
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Operating Supply Voltage: 3 V ~ 5.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 3 V ~ 5.5 V
Resolution: 10
Number of Converters: 1
Family Name: TLV1543
Categories: Integrated Circuits (ICs)
Sampling Rate: 38k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): MC145051DW; MC145051P; MC145050P;
Introduction Date: July 14, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
10-Bit 11-Ch SPI ADC, 38kS/s, Single-Ended, LCC Product overview: TLV1543CFN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1543CFN can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
IC ADC 10BIT SAR 20PLCC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1543CFN | 1269935-TLV1543CFN | 296-34405-5-ND | 700-TLV1543CFN | TLV1543CFN | TLV1543CFN |
| Product Name | TLV1543 10-Bit 200 kSPS ADC Ser. Out, Built-In Self-Test Modes, Inherent S&H, Pin Compat. w/TLC1543, 11 Ch. | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1543CFN | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | ||
| Package Type | PDIP,PLCC,SOIC,SSOP | PLCC; 20-LCC (J-Lead) | LCC | 20-LCC (J-Lead) | 20-LCC (J-Lead) | |
| Screening Level | Military | |||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||
| INL | 1 LSB |