The TLV1543CDB is a 10-bit, 200 kSPS analog-to-digital converter with 11 analog input channels, an on-chip sample-and-hold circuit, and three built-in self-test modes. It operates from a 3.3-V supply and features a serial interface with chip select, input/output clock, address, and data output pins. The device is available in a 20-pin SSOP package with dimensions of 16.4 mm width and 8.2 mm body length. Version TLV1543CDBR is characterized for operation from -40°C to 85°C and uses a moisture sensitivity level of 1 with lead finish NIPDAU.
10-Bit 200 kSPS ADC Ser. Out, Built-In Self-Test Modes, Inherent S&H, Pin Compat. w/TLC1543, 11 Ch. 20-SSOP
10-Bit ADC, 38kS/s, 11ch, SPI, Single-Ended, 3-5.5V, SSOP Product overview: TLV1543CDBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1543CDBRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213074-TLV1543CDBRG4
Packaging: Reel - TR
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Analog Supply Voltage: 3 V to 5.5 V
Digital Supply Voltage: 3 V to 5.5 V
Sampling Rate: 38k
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1543CDBRG4 | 700-TLV1543CDBRG4 | 213074-TLV1543CDBRG4 |
| Product Name | TLV1543 10-Bit 200 kSPS ADC Ser. Out, Built-In Self-Test Modes, Inherent S&H, Pin Compat. w/TLC1543, 11 Ch. | 5.5V SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1543CDBRG4 |
| Interface Type | Serial; SPI | SPI | SPI; SPI |
| Package Type | PDIP,PLCC,SOIC,SSOP | SSOP | SOP; SSOP; 20-SSOP |
| Screening Level | Military | ||
| Resolution | 10 bits | 10 bits | |
| INL | 1 LSB |