Texas Instruments TLV1508 10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Auto Powerdown, Pgrmable Auto Channel Sweep, 8 Ch. TLV1508IPWG4

Description
10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Au to Powerdown, Pgrmable Auto Channel Sweep, 8 Ch. 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Au to Powerdown, Pgrmable Auto Channel Sweep, 8 Ch. 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV1508 10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Auto Powerdown, Pgrmable Auto Channel Sweep, 8 Ch. - TLV1508IPWG4 - Texas Instruments
Dallas, TX, United States
TLV1508 10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Auto Powerdown, Pgrmable Auto Channel Sweep, 8 Ch.
TLV1508IPWG4
TLV1508 10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Auto Powerdown, Pgrmable Auto Channel Sweep, 8 Ch. TLV1508IPWG4
10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Au to Powerdown, Pgrmable Auto Channel Sweep, 8 Ch. 20-TSSOP -40 to 85

10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Auto Powerdown, Pgrmable Auto Channel Sweep, 8 Ch. 20-TSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLV1508IPWG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TLV1508IPWG4-ND
Analog to Digital Converters (ADC) TLV1508IPWG4-ND
10 Bit Analog to Digital Converter 4 Input 1 SAR 20-TSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 20-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLV1508IPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLV1508IPWG4
Analog to Digital Converters (ADC) TLV1508IPWG4
10 Bit Analog to Digital Converter 4 Input 1 SAR 20-TSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 20-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLV1508IPWG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLV1508IPWG4
Data Acquisition - Analog to Digital Converters (ADC) TLV1508IPWG4
IC ADC 10BIT SAR 20TSSOP

IC ADC 10BIT SAR 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLV1508IPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLV1508IPWG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLV1508IPWG4
IC ADC 10BIT SAR 20TSSOP

IC ADC 10BIT SAR 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLV1508IPWG4 TLV1508IPWG4-ND TLV1508IPWG4 TLV1508IPWG4 TLV1508IPWG4
Product Name TLV1508 10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Auto Powerdown, Pgrmable Auto Channel Sweep, 8 Ch. Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type SOIC,TSSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) 20-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
Analog to Digital Converters (ADC) - ADC10D1000DAISY - Quarktwin Technology Ltd.
Specs
Package Type 376-BFCPGA
Packing Method Bulk; Bulk
Resolution 10 bits
View Details
2 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers