The TLV1508 is a 10-bit, 200-kSPS analog-to-digital converter with an 8-channel analog multiplexer, built-in reference, and 8-deep FIFO. It operates from a single 2.7-V to 5.5-V supply and supports SPI/DSP-compatible serial interfaces with SCLK up to 20 MHz. The device features software, hardware, and autopower-down modes with 1 µA maximum power consumption in shutdown. It includes programmable auto-channel sweep and extended sampling control via CSTART. The TLV1508IPW variant is packaged in a 20-pin TSSOP with an operating temperature range of −40°C to 85°C.
10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Au
10-Bit 200kSPS 8-Ch ADC, SPI, 2.7-5.5V, TSSOP Product overview: TLV1508IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1508IPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032869-TLV1508IPW
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
10 Bit Analog to Digital Converter 4 Input 1 SAR 20-TSSOP
ADC, Successive Approximation, 10-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20
IC ADC 10BIT SAR 20TSSOP
10 Bit Analog to Digital Converter 4 Input 1 SAR 20-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1508IPW | 700-TLV1508IPW | 032869-TLV1508IPW | 296-2956-5-ND | TLV1508IPW | TLV1508IPW | TLV1508IPW |
| Product Name | TLV1508 10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Auto Powerdown, Pgrmable Auto Channel Sweep, 8 Ch. | 5.5V TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1508IPW | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | Serial | ||
| Package Type | SOIC,TSSOP | TSSOP | SOP; SSOP; TSSOP; 20-TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP20 | 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 0.5000 LSB |