Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV1391CDBVRG4 TLV1391CDBVRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100128-TLV1391CDBVR G4 Packaging: Tape & Reel (TR) Length: 2.9 mm Response Time: 180 ns Mounting: SMD (SMT) Number of Elements: 1 Thickness: 1.2 mm Height: 1.45 mm Weight: 15.790684 mg Number of Channels: 1 Number of Pins: 5 Quiescent Current: 175 µA Output Current: 20 mA Input Bias Current: 250 nA Width: 1.6 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-23 Output Current per Channel: 600 µA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 7 V Min Supply Voltage: 2 V Nominal Supply Current: 150 µA Max Supply Current: 150 µA Max Input Current: 250 nA Input Offset Voltage (Vos): 5 mV
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100128-TLV1391CDBVR G4 Packaging: Tape & Reel (TR) Length: 2.9 mm Response Time: 180 ns Mounting: SMD (SMT) Number of Elements: 1 Thickness: 1.2 mm Height: 1.45 mm Weight: 15.790684 mg Number of Channels: 1 Number of Pins: 5 Quiescent Current: 175 µA Output Current: 20 mA Input Bias Current: 250 nA Width: 1.6 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-23 Output Current per Channel: 600 µA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 7 V Min Supply Voltage: 2 V Nominal Supply Current: 150 µA Max Supply Current: 150 µA Max Input Current: 250 nA Input Offset Voltage (Vos): 5 mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV1391CDBVRG4 - 1100128-TLV1391CDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV1391CDBVRG4
1100128-TLV1391CDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV1391CDBVRG4 1100128-TLV1391CDBVRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100128-TLV1391CDBVR G4 Packaging: Tape & Reel (TR) Length: 2.9 mm Response Time: 180 ns Mounting: SMD (SMT) Number of Elements: 1 Thickness: 1.2 mm Height: 1.45 mm Weight: 15.790684 mg Number of Channels: 1 Number of Pins: 5 Quiescent Current: 175 µA Output Current: 20 mA Input Bias Current: 250 nA Width: 1.6 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-23 Output Current per Channel: 600 µA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 7 V Min Supply Voltage: 2 V Nominal Supply Current: 150 µA Max Supply Current: 150 µA Max Input Current: 250 nA Input Offset Voltage (Vos): 5 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100128-TLV1391CDBVRG4
Packaging: Tape & Reel (TR)
Length: 2.9 mm
Response Time: 180 ns
Mounting: SMD (SMT)
Number of Elements: 1
Thickness: 1.2 mm
Height: 1.45 mm
Weight: 15.790684 mg
Number of Channels: 1
Number of Pins: 5
Quiescent Current: 175 µA
Output Current: 20 mA
Input Bias Current: 250 nA
Width: 1.6 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOT-23
Output Current per Channel: 600 µA
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 7 V
Min Supply Voltage: 2 V
Nominal Supply Current: 150 µA
Max Supply Current: 150 µA
Max Input Current: 250 nA
Input Offset Voltage (Vos): 5 mV

Buy Now
Singapore, Singapore
SOT-23 Linear Comparator IC
692-TLV1391CDBVRG4
SOT-23 Linear Comparator IC 692-TLV1391CDBVRG4
Single Differential Comparator, Open Collector, 0.18us, SOT-23-5 Product overview: TLV1391CDBVRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1391CDBVRG4 can be used for catalog matching and distributor lookup.

Single Differential Comparator, Open Collector, 0.18us, SOT-23-5 Product overview: TLV1391CDBVRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1391CDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Analog Comparators
Product Number 1100128-TLV1391CDBVRG4 692-TLV1391CDBVRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV1391CDBVRG4 SOT-23 Linear Comparator IC
Standards RoHS
VOS 5 millivolts
IBIAS 0.2500 µA
Quiescent Current (IQ) 175 microamps
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051201Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details