Manufacturer: Texas Instruments
Win Source Part Number: 1269892-TLV0838IN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP (0.300", 7.62mm)
Configuration: MUX-ADC
Number of Inputs: 4, 7, 8
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Part Status: Obsolete(EOL)
Resolution: 8
Number of Converters: 1
Family Name: TLV0838
Categories: Integrated Circuits (ICs)
Sampling Rate: 37.9k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): WM0838LIN; TLV0838IPWRG4; TLV0838IDWRG4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
8 Bit Analog to Digital Converter 4, 7, 8 Input 1 SAR 20-PDIP
ADC, Successive Approximation, 8-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDIP20
8-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDIP20, ROHS COMPLIANT, PLASTIC, DIP-20 Product overview: TLV0838IN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV0838IN can be used for catalog matching and distributor lookup.
IC ADC 8BIT SAR 20DIP
8 Bit Analog to Digital Converter 4, 7, 8 Input 1 SAR 20-PDIP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1269892-TLV0838IN | 296-2953-5-ND | TLV0838IN | 700-TLV0838IN | TLV0838IN | TLV0838IN |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV0838IN | Analog to Digital Converters (ADC) | 8-bit DIP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | SPI; SPI | SPI; SPI | Serial | SPI, Serial | ||
| Package Type | DIP | DIP; PDIP; "20-DIP (0.300"", 7.62mm)" | DIP; DIP20 | DIP | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) |
| Packing Method | Tube; Tube | Tube | Tube; Tube | Tube; TubeTube | Tube; Tube | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 37.9 kSamples/Sec | 37.9 kSamples/Sec | 37.9 kSamples/Sec |