The TLV0832IP is an 8-bit successive-approxima
8-Bit 44.7 kSPS ADC Serial Out, Muxed Twin Ch. w/SE or Differential Option, 2 Ch. 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1269887-TLV0832IP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Configuration: MUX-ADC
Number of Inputs: 1, 2
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 8
Number of Converters: 1
Family Name: TLV0832
Categories: Integrated Circuits (ICs)
Sampling Rate: 44.7k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): WM0832LCP; WM0832LIP; TLV0832IDRG4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
8-Bit 44.7 kSPS ADC Serial Out, Muxed Twin Ch. w/SE or Differential Option, 2 Ch. 8-PDIP Product overview: TLV0832IP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV0832IP can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-PDIP
ADC, Successive Approximation, 8-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDIP8
IC ADC 8BIT SAR 8DIP
8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-PDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV0832IP | 1269887-TLV0832IP | 700-TLV0832IP | 296-2949-5-ND | TLV0832IP | TLV0832IP | TLV0832IP |
| Product Name | TLV0832 8-Bit 44.7 kSPS ADC Serial Out, Muxed Twin Ch. w/SE or Differential Option, 2 Ch. | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV0832IP | 8-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | Serial | ||
| Package Type | PDIP,SOIC | DIP | P | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |