Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TLK4015IZPV TLK4015IZPV

Description
Manufacturer: Texas Instruments Win Source Part Number: 804796-TLK4015IZPV Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Gigabit Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Part Status: Obsolete (End Of Life) Supplier Device Package: 289-BGA (19x19) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 289-BGA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: TLK4015
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 804796-TLK4015IZPV Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Gigabit Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Part Status: Obsolete (End Of Life) Supplier Device Package: 289-BGA (19x19) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 289-BGA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: TLK4015
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLK4015IZPV - 804796-TLK4015IZPV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK4015IZPV
804796-TLK4015IZPV
Interface - Interface - Drivers, Receivers, Transceivers - TLK4015IZPV 804796-TLK4015IZPV
Manufacturer: Texas Instruments Win Source Part Number: 804796-TLK4015IZPV Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Gigabit Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Part Status: Obsolete (End Of Life) Supplier Device Package: 289-BGA (19x19) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 289-BGA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: TLK4015

Manufacturer: Texas Instruments
Win Source Part Number: 804796-TLK4015IZPV
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 4/4
Duplex: Full
Part Status: Obsolete (End Of Life)
Supplier Device Package: 289-BGA (19x19)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 289-BGA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 2.625V
Part Number Series: TLK4015

Buy Now
Drivers, Receivers, Transceivers - TLK4015IZPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLK4015IZPV
Drivers, Receivers, Transceivers TLK4015IZPV
4/4 Transceiver Full Gigabit Ethernet 289-BGA (19x19)

4/4 Transceiver Full Gigabit Ethernet 289-BGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 804796-TLK4015IZPV TLK4015IZPV
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLK4015IZPV Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 289-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details