Texas Instruments Standard Linear and Logic Transceiver, Enet, 0.6-1.3Gbps, 40Qfn; Logic Family / Base Number Texas Instruments TLK1221RHAT

Description
TRANSCEIVER, ENET, 0.6-1.3GBPS, 40QFN; Logic Family / Base Number:-; Logic Type:-; No. of Outputs:10Outputs; Logic Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Logic IC Family:-; Logic IC BaseRoHS Compliant: Yes
Description
TRANSCEIVER, ENET, 0.6-1.3GBPS, 40QFN; Logic Family / Base Number:-; Logic Type:-; No. of Outputs:10Outputs; Logic Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Logic IC Family:-; Logic IC BaseRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transceiver, Enet, 0.6-1.3Gbps, 40Qfn; Logic Family / Base Number Texas Instruments - 28AH5438 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Enet, 0.6-1.3Gbps, 40Qfn; Logic Family / Base Number Texas Instruments
28AH5438
Transceiver, Enet, 0.6-1.3Gbps, 40Qfn; Logic Family / Base Number Texas Instruments 28AH5438
TRANSCEIVER, ENET, 0.6-1.3GBPS, 40QFN; Logic Family / Base Number:-; Logic Type:-; No. of Outputs:10Outputs; Logic Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Logic IC Family:-; Logic IC BaseRoHS Compliant: Yes

TRANSCEIVER, ENET, 0.6-1.3GBPS, 40QFN; Logic Family / Base Number:-; Logic Type:-; No. of Outputs:10Outputs; Logic Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Logic IC Family:-; Logic IC BaseRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 28AH5438
Product Name Transceiver, Enet, 0.6-1.3Gbps, 40Qfn; Logic Family / Base Number Texas Instruments
Function Decoder
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
CD4515B-MIL CMOS 4-Bit Latch/4-to-16 Line Decoder - CD4515BF3A - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details
 - 7812831 - RS Components, Ltd.
Nexperia B.V.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details