Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TLK1211RCP TLK1211RCP

Description
Ethernet Transceiver, 1-Trnsvr, CMOS, PQFP64
Request a Quote Datasheet
Description
Ethernet Transceiver, 1-Trnsvr, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLK1211RCP - Rochester Electronics
Newburyport, MA, United States
Ethernet Transceiver, 1-Trnsvr, CMOS, PQFP64

Ethernet Transceiver, 1-Trnsvr, CMOS, PQFP64

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK1211RCP - 043172-TLK1211RCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK1211RCP
043172-TLK1211RCP
Interface - Interface - Drivers, Receivers, Transceivers - TLK1211RCP 043172-TLK1211RCP
Manufacturer: Texas Instruments Win Source Part Number: 043172-TLK1211RCP Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1149.1 Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-HVQFP Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043172-TLK1211RCP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1149.1
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HVQFP
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLK1211RCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLK1211RCP
Drivers, Receivers, Transceivers TLK1211RCP
1/1 Transceiver Full IEEE 1149.1 64-HVQFP (10x10)

1/1 Transceiver Full IEEE 1149.1 64-HVQFP (10x10)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number TLK1211RCP 043172-TLK1211RCP TLK1211RCP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLK1211RCP Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 64-PowerVFQFP
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245DT - 883740-MC74LCX245DT - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details