Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TLK10031CTR TLK10031CTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 899933-TLK10031CTR Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver - - 144-FCBGA (13x13) Package: 144-BBGA, FCBGA Package: Tray Mounting: Surface Mount Family Name: TLK10031 Categories: Integrated Circuits (ICs) Case / Package: 144-FCBGA (13x13) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-42414-ND, 296-42414
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899933-TLK10031CTR Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver - - 144-FCBGA (13x13) Package: 144-BBGA, FCBGA Package: Tray Mounting: Surface Mount Family Name: TLK10031 Categories: Integrated Circuits (ICs) Case / Package: 144-FCBGA (13x13) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-42414-ND, 296-42414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLK10031CTR - 899933-TLK10031CTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK10031CTR
899933-TLK10031CTR
Interface - Interface - Drivers, Receivers, Transceivers - TLK10031CTR 899933-TLK10031CTR
Manufacturer: Texas Instruments Win Source Part Number: 899933-TLK10031CTR Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver - - 144-FCBGA (13x13) Package: 144-BBGA, FCBGA Package: Tray Mounting: Surface Mount Family Name: TLK10031 Categories: Integrated Circuits (ICs) Case / Package: 144-FCBGA (13x13) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-42414-ND, 296-42414

Manufacturer: Texas Instruments
Win Source Part Number: 899933-TLK10031CTR
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver - - 144-FCBGA (13x13)
Package: 144-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: TLK10031
Categories: Integrated Circuits (ICs)
Case / Package: 144-FCBGA (13x13)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-42414-ND, 296-42414

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLK10031CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLK10031CTR
Drivers, Receivers, Transceivers TLK10031CTR
1/1 Transceiver 144-FCBGA (13x13)

1/1 Transceiver 144-FCBGA (13x13)

Buy Now
Transceiver 1TX 1RX 10Gbps 144-Pin FCBGA T/R - 815-TLK10031CTR - Utmel Electronic Limited
Hong Kong, China
Transceiver 1TX 1RX 10Gbps 144-Pin FCBGA T/R
815-TLK10031CTR
Transceiver 1TX 1RX 10Gbps 144-Pin FCBGA T/R 815-TLK10031CTR
Transceiver 1TX 1RX 10Gbps 144-Pin FCBGA T/R

Transceiver 1TX 1RX 10Gbps 144-Pin FCBGA T/R

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 899933-TLK10031CTR TLK10031CTR 815-TLK10031CTR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLK10031CTR Drivers, Receivers, Transceivers Transceiver 1TX 1RX 10Gbps 144-Pin FCBGA T/R
Package Type Surface Mount; Surface Mount Surface Mount; 144-BBGA, FCBGA Surface Mount; 144-BBGA, FCBGA
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 C (-40.0 F)
Features RoHS RoHS
Data Rate 1.00E7 kbps 1.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details