Texas Instruments Standard Linear and Logic Lin Transceiver, Aec-Q100, 20Kbps, Soic; Output Voltage Texas Instruments TLIN2022DRQ1

Description
LIN TRANSCEIVER, AEC-Q100, 20KBPS, SOIC; Output Voltage:3V; Output Current:-; Supply Voltage Min:4V; Supply Voltage Max:48V; Baud Rate:-; Interface Case Style:SOIC; No. of Pins:14Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
LIN TRANSCEIVER, AEC-Q100, 20KBPS, SOIC; Output Voltage:3V; Output Current:-; Supply Voltage Min:4V; Supply Voltage Max:48V; Baud Rate:-; Interface Case Style:SOIC; No. of Pins:14Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lin Transceiver, Aec-Q100, 20Kbps, Soic; Output Voltage Texas Instruments - 67AH3289 - Newark, An Avnet Company
Chicago, IL, United States
Lin Transceiver, Aec-Q100, 20Kbps, Soic; Output Voltage Texas Instruments
67AH3289
Lin Transceiver, Aec-Q100, 20Kbps, Soic; Output Voltage Texas Instruments 67AH3289
LIN TRANSCEIVER, AEC-Q100, 20KBPS, SOIC; Output Voltage:3V; Output Current:-; Supply Voltage Min:4V; Supply Voltage Max:48V; Baud Rate:-; Interface Case Style:SOIC; No. of Pins:14Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

LIN TRANSCEIVER, AEC-Q100, 20KBPS, SOIC; Output Voltage:3V; Output Current:-; Supply Voltage Min:4V; Supply Voltage Max:48V; Baud Rate:-; Interface Case Style:SOIC; No. of Pins:14Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LIN Transceivers
TLIN2022DRQ1
LIN Transceivers TLIN2022DRQ1
LIN Transceivers Fault Protected Dual Local Interconnect Network (LIN) Transceiver With Dominant State Timeout 14-SOIC -40 to 125

LIN Transceivers Fault Protected Dual Local Interconnect Network (LIN) Transceiver With Dominant State Timeout 14-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 67AH3289 TLIN2022DRQ1
Product Name Lin Transceiver, Aec-Q100, 20Kbps, Soic; Output Voltage Texas Instruments LIN Transceivers
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Line Interface ICs - 1907051P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Controllers - CG8925AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers