LIN TRANSCEIVER, AEC-Q100, 20KBPS, SOIC8; Output Voltage:3V; Output Current:-; Supply Voltage Min:4V; Supply Voltage Max:36V; Baud Rate:-; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
LIN Transceivers Dual Local Interconnect Network (LIN) Transceiver With Dominant State Timeout 14-SOIC -40 to 125
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 26AJ9951 | TLIN1022DRQ1 |
| Product Name | Lin Transceiver, Aec-Q100, 20Kbps, Soic8; Output Voltage Texas Instruments | LIN Transceivers |
| Features | RoHS | RoHS |