Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TLIN1022DMTTQ1 TLIN1022DMTTQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 852111-TLIN1022DMTTQ 1 Series: Automotive, AEC-Q100 Features: 2/2 Transceiver - LIN 14-VSON (4.5x3) Package: Reel - TR Family Name: TLIN1022 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51677-2, TLIN1022DMTTQ1-ND, 296-51677-1, 296-51677-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852111-TLIN1022DMTTQ 1 Series: Automotive, AEC-Q100 Features: 2/2 Transceiver - LIN 14-VSON (4.5x3) Package: Reel - TR Family Name: TLIN1022 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51677-2, TLIN1022DMTTQ1-ND, 296-51677-1, 296-51677-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLIN1022DMTTQ1 - 852111-TLIN1022DMTTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLIN1022DMTTQ1
852111-TLIN1022DMTTQ1
Interface - Interface - Drivers, Receivers, Transceivers - TLIN1022DMTTQ1 852111-TLIN1022DMTTQ1
Manufacturer: Texas Instruments Win Source Part Number: 852111-TLIN1022DMTTQ 1 Series: Automotive, AEC-Q100 Features: 2/2 Transceiver - LIN 14-VSON (4.5x3) Package: Reel - TR Family Name: TLIN1022 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51677-2, TLIN1022DMTTQ1-ND, 296-51677-1, 296-51677-6

Manufacturer: Texas Instruments
Win Source Part Number: 852111-TLIN1022DMTTQ1
Series: Automotive, AEC-Q100
Features: 2/2 Transceiver - LIN 14-VSON (4.5x3)
Package: Reel - TR
Family Name: TLIN1022
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51677-2, TLIN1022DMTTQ1-ND, 296-51677-1, 296-51677-6

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLIN1022DMTTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLIN1022DMTTQ1
Drivers, Receivers, Transceivers TLIN1022DMTTQ1
2/2 Transceiver LIN 14-VSON (4.5x3)

2/2 Transceiver LIN 14-VSON (4.5x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 852111-TLIN1022DMTTQ1 TLIN1022DMTTQ1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLIN1022DMTTQ1 Drivers, Receivers, Transceivers
Package Type Surface Mount; 14-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIB - 874161-ICL3232EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details