Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-SOIC
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-SOIC
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-SOIC
Enhanced Product Rail Splitter Precision Virtual Ground 8-SOIC -55 to 125 Product overview: TLE2426MDREP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2426MDREP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108631-TLE2426MDREP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 25ppm/°C Typical
Voltage - Input: 4 V to 40 V
Output Type: Adjustable
Reference Type: Ground Reference (Virtual)
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2V
Operating Supply Current: 400μA
Maximum Output Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
IC VREF GND REF ADJ 1% 8SOIC
IC VREF GND REF ADJ 1% 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-22422-1-ND | 693-TLE2426MDREP | 1108631-TLE2426MDREP | TLE2426MDREP | TLE2426MDREP |
| Product Name | Voltage Reference | SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TLE2426MDREP | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Ground Reference (Virtual) | Ground Reference (Virtual), Adjustable | Ground Reference (Virtual) | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) |
| TC | 25 ppm/C | 25 ppm/C | |||
| IQ | 0.4000 mA | 0.4000 mA | 0.4000 mA | ||
| Accuracy | 1 % |