Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - TLE2425MDR TLE2425MDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1269393-TLE2425MDR Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Ground Reference (Virtual) Output Current: 20mA Noise - 10Hz to 10kHz: 100μVrms Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Family Part Number: TLE2425 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Parts Input Voltage (V): 4V ~ 40V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1269393-TLE2425MDR Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Ground Reference (Virtual) Output Current: 20mA Noise - 10Hz to 10kHz: 100μVrms Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Family Part Number: TLE2425 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Parts Input Voltage (V): 4V ~ 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TLE2425MDR - 1269393-TLE2425MDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLE2425MDR
1269393-TLE2425MDR
PMIC - PMIC - Voltage Reference - TLE2425MDR 1269393-TLE2425MDR
Manufacturer: Texas Instruments Win Source Part Number: 1269393-TLE2425MDR Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Ground Reference (Virtual) Output Current: 20mA Noise - 10Hz to 10kHz: 100μVrms Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Family Part Number: TLE2425 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Parts Input Voltage (V): 4V ~ 40V

Manufacturer: Texas Instruments
Win Source Part Number: 1269393-TLE2425MDR
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Ground Reference (Virtual)
Output Current: 20mA
Noise - 10Hz to 10kHz: 100μVrms
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Family Part Number: TLE2425
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Parts Input Voltage (V): 4V ~ 40V

Buy Now
Voltage Reference - TLE2425MDR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLE2425MDR-ND
Voltage Reference TLE2425MDR-ND
Ground Reference (Virtual) Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Ground Reference (Virtual) Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-TLE2425MDR
SOIC Precision Voltage Reference IC 693-TLE2425MDR
Precision Virtual Ground 8-SOIC -55 to 125 Product overview: TLE2425MDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2425MDR can be used for catalog matching and distributor lookup.

Precision Virtual Ground 8-SOIC -55 to 125 Product overview: TLE2425MDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2425MDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TLE2425MDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLE2425MDR
PMIC - Voltage Reference TLE2425MDR
IC VREF GND REF 0.8% 8SOIC

IC VREF GND REF 0.8% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLE2425MDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLE2425MDR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLE2425MDR
IC VREF GND REF 0.8% 8SOIC

IC VREF GND REF 0.8% 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1269393-TLE2425MDR TLE2425MDR-ND 693-TLE2425MDR TLE2425MDR TLE2425MDR
Product Name PMIC - PMIC - Voltage Reference - TLE2425MDR Voltage Reference SOIC Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Removed; Obsolete
TC 20 ppm/C 20 ppm/C
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Type Ground Reference (Virtual) Ground Reference (Virtual) Ground Reference (Virtual)
Unlock Full Specs
to access all available technical data

Similar Products

LM185-2.5QML Micropower Voltage Reference Diode - LM185H-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - PMIC - Voltage Reference - AD2700JD - 909304-AD2700JD - Win Source Electronics
Specs
Package Type DIP; Other; 14-BBDIP-H
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers
Voltage Reference - X60008CIS8-41-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 5 ppm/C
View Details
5 suppliers