The TLE2301 is a power operational amplifier designed for high output drive capability, delivering a minimum output current of 1 A. It features 3-state outputs, allowing the device to enter a high-impedance state and reduce supply current to less than 3.5 mA. The amplifier has a typical gain-bandwidth product of 8 MHz and a slew rate of 12 V/µs, making it suitable for applications requiring fast response times. It exhibits low total harmonic distortion, less than 0.08% typ, which is beneficial for audio and motor driver applications. The TLE2301 is housed in a 16-pin NE package, providing enhanced power handling capabilities and is characterized for operation over an industrial temperature range of -40°C to 85°C. This combination of features makes the TLE2301 well-suited for mains-line driver circuits and other high-current applications.
Excalibur 3-State-Output Wide-Bandwidth Power Operational Amplifier 16-PDIP -40 to 85
General Purpose Amplifier 1 Circuit 16-PDIP
TLE2301 Excalibur 3-State-Output Wide-Bandwidth Power Operational Amplifier
8MHz Op Amp, 1-Ch, 20V, 1A Out, PDIP, Bipolar Product overview: TLE2301INE from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 20V, 1A. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 20V, 1A, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2301INE can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108618-TLE2301INE
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 14 V/μs
Current - Input Bias: 283nA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 9 V to 40 V, ±4.5 V to 20 V
Operating Supply Current: 11mA
Channel Output Current: 3A
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 16-PDIP
IC OPAMP GP 1 CIRCUIT 16DIP
Operational Amplifiers - Op Amps Excalibur 3-St-Out Wide-Bandwidth Power
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2301INE | 296-10483-5-ND | TLE2301INE | 687-TLE2301INE | 1108618-TLE2301INE | TLE2301INE | TLE2301INE | TLE2301INE |
| Product Name | TLE2301 Excalibur 3-State-Output Wide-Bandwidth Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 8MHz 20V 1A Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2301INE | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 40 volts | 20 volts | 9 to 40 volts | 9 volts | ||||
| GBW | 8 MHz | 8 MHz | 8 MHz | |||||
| Slew Rate | 12 V/µs | 14 V/µs | 12 V/µs | 14 V/µs | 14 V/µs | 1.40E-5 V/µs | ||
| CMRR | 65 dB |