The TLE2161ID is a JFET-input, low-power, precision operational amplifier in an 8-pin SOIC package, characterized for operation from -40°C to 85°C. It offers a typical gain-bandwidth product of 6.5 MHz, a slew rate of 10 V/μs, and a low input bias current of 5 pA. The device supports a supply voltage range of ±3.5 V to ±18 V and delivers a minimum output voltage swing of ±12.5 V into a 600 Ω load at ±15 V supplies. It is decompensated for stability with a minimum closed-loop gain of 5 and maintains low offset voltage drift of 0.04 mV/month. The package dimensions are 6.4 mm in length, 5.2 mm in width, and 2.1 mm in height, with a reel pitch of 8 mm for tape-and-reel packaging.
JFET-Input High-Output-Drive Low-Power Decompensated Operational Amplifier 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
TLE2161 JFET-Input High-Output-Drive Low-Power Decompensated Operational Amplifier
Operational Amplifiers - Op Amps Low Power JFET
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2161ID | 296-10482-5-ND | TLE2161ID | TLE2161ID | TLE2161ID | TLE2161ID |
| Product Name | TLE2161 JFET-Input High-Output-Drive Low-Power Decompensated Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 7 to 36 volts | |||||
| VOS | 3.1 millivolts | 0.6000 millivolts | ||||
| Quiescent Current (IQ) | 325 microamps | |||||
| CMRR | 65 dB |