Texas Instruments TLE2142M High Speed High Drive Precision Dual Operational Amplifier TLE2142MUB

Description
High Speed High Drive Precision Dual Operational Amplifier 10-CFP -55 to 125
Request a Quote Datasheet
Description
High Speed High Drive Precision Dual Operational Amplifier 10-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2142M High Speed High Drive Precision Dual Operational Amplifier - TLE2142MUB - Texas Instruments
Dallas, TX, United States
TLE2142M High Speed High Drive Precision Dual Operational Amplifier
TLE2142MUB
TLE2142M High Speed High Drive Precision Dual Operational Amplifier TLE2142MUB
High Speed High Drive Precision Dual Operational Amplifier 10-CFP -55 to 125

High Speed High Drive Precision Dual Operational Amplifier 10-CFP -55 to 125

Buy Now Datasheet
 - TLE2142MUB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1200uV Offset-Max, BIPolar, CDFP10

Operational Amplifier, 2 Func, 1200uV Offset-Max, BIPolar, CDFP10

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2142MUB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2142MUB
Instrumentation, OP Amps, Buffer Amps TLE2142MUB
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-CFP

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-CFP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2142MUB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2142MUB
Instrumentation, OP Amps, Buffer Amps TLE2142MUB
General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail 10-CFP

General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail 10-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2142MUB
Integrated Circuits (ICs) - Linear - Amplifiers TLE2142MUB
HIGH SPEED HIGH DRIVE PRECISION

HIGH SPEED HIGH DRIVE PRECISION

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2142MUB TLE2142MUB TLE2142MUB TLE2142MUB
Product Name TLE2142M High Speed High Drive Precision Dual Operational Amplifier Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4 to 44 volts 44 volts
VOS 1.2 millivolts 0.2900 millivolts
Quiescent Current (IQ) 4400 microamps
CMRR 85 dB
GBW 5.8 MHz 5.9 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC341DWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
6 suppliers
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details