The TLE2142 is a dual low-noise, high-speed precision operational amplifier available in an 8-pin PDIP package measuring 9.81mm × 9.43mm. It supports single or split supply operation from 4V to 44V, features a minimum slew rate of 27V/μs, a gain-bandwidth product of 5.9MHz, load capability up to 10000pF, and a minimum short-circuit output current of 20mA. Operated from 0°C to 70°C, it exhibits low audio-band noise of 10.5nV/√Hz at 1kHz and a 340ns settling time to 0.1% with a 2kΩ/100pF load. The device is pin-compatible with standard industry parts and can function as a comparator.
Dual Low-Noise High-Speed Precision Operational Amplifier 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1269376-TLE2142CPE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio
Dual Op Amp, 5.8MHz BW, 45V/µs SR, 8-PDIP Product overview: TLE2142CPE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.8MHz, 45V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.8MHz, 45V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142CPE4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2142CPE4 | 1269376-TLE2142CPE4 | 687-TLE2142CPE4 |
| Product Name | TLE2142 Dual Low-Noise High-Speed Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142CPE4 | Dual 5.8MHz 45V Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | |
| VOS | 1.9 millivolts | ||
| Quiescent Current (IQ) | 4400 microamps | ||
| CMRR | 85 dB |