High Speed High Drive Precision Dual Operational Amplifier 8-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 217869-TLE2142AMJGB
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
High Speed High Drive Precision Dual Operational Amplifier 8-CDIP -55 to 125 Product overview: TLE2142AMJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142AMJGB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-CDIP
OP Amp Dual GP ±22V/44V 8-Pin CDIP Tube
HIGH SPEED HIGH DRIVE PRECISION
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2142AMJGB | 217869-TLE2142AMJGB | 687-TLE2142AMJGB | TLE2142AMJGB | 815-TLE2142AMJGB | TLE2142AMJGB |
| Product Name | TLE2142AM High Speed High Drive Precision Dual Operational Amplifier | Integrated Circuits(ICs) | Dual Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | OP Amp Dual GP ±22V/44V 8-Pin CDIP Tube | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4 to 44 volts | 4 to 44 volts | 15 volts | 4 volts | ||
| VOS | 0.7500 millivolts | 0.2750 millivolts | 1.5 millivolts | |||
| Quiescent Current (IQ) | 4400 microamps | |||||
| CMRR | 85 dB | |||||
| GBW | 5.8 MHz | 5.9 MHz | 5.8 MHz |