Texas Instruments TLE2142AM High Speed High Drive Precision Dual Operational Amplifier TLE2142AMJG

Description
High Speed High Drive Precision Dual Operational Amplifier 8-CDIP
Request a Quote
Description
High Speed High Drive Precision Dual Operational Amplifier 8-CDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE2142AMJG is a high-performance operational amplifier designed for low-noise and high-speed applications. It features a low noise specification of 10.5 nV/,àöHz at 1 kHz and a minimum slew rate of 27 V/Oºs, making it suitable for high-fidelity audio and fast actuator applications. The amplifier can drive capacitive loads up to 10 nF and has a fast settling time of 340 ns to 0.1% for a 10-V step with a 2-kOc/100-pF load. With a maximum offset voltage of 750 OºV at 25°C and a typical drift of 1.7 OºV/°C, the TLE2142AMJG exhibits excellent stability and precision. It operates over a supply voltage range of ±2 V to ±22 V and provides a nearly rail-to-rail output swing. The device is characterized for operation from 0°C to 70°C and is available in various package options, including the 8-pin small-outline version. This operational amplifier is suitable for applications requiring high accuracy and low distortion, such as instrumentation and buffering in communication systems.

Datasheet Summary
Powered by GS/AI

The TLE2142AMJG is a high-performance operational amplifier designed for low-noise and high-speed applications. It features a low noise specification of 10.5 nV/,àöHz at 1 kHz and a minimum slew rate of 27 V/Oºs, making it suitable for high-fidelity audio and fast actuator applications. The amplifier can drive capacitive loads up to 10 nF and has a fast settling time of 340 ns to 0.1% for a 10-V step with a 2-kOc/100-pF load. With a maximum offset voltage of 750 OºV at 25°C and a typical drift of 1.7 OºV/°C, the TLE2142AMJG exhibits excellent stability and precision. It operates over a supply voltage range of ±2 V to ±22 V and provides a nearly rail-to-rail output swing. The device is characterized for operation from 0°C to 70°C and is available in various package options, including the 8-pin small-outline version. This operational amplifier is suitable for applications requiring high accuracy and low distortion, such as instrumentation and buffering in communication systems.

Suppliers

Company
Product
Description
Supplier Links
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - TLE2142AMJG - Texas Instruments
Dallas, TX, United States
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier
TLE2142AMJG
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier TLE2142AMJG
High Speed High Drive Precision Dual Operational Amplifier 8-CDIP

High Speed High Drive Precision Dual Operational Amplifier 8-CDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142AMJG - 1269375-TLE2142AMJG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142AMJG
1269375-TLE2142AMJG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142AMJG 1269375-TLE2142AMJG
Manufacturer: Texas Instruments Win Source Part Number: 1269375-TLE2142AMJG Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269375-TLE2142AMJG
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual Operational Amplifier IC
687-TLE2142AMJG
Dual Operational Amplifier IC 687-TLE2142AMJG
High Speed High Drive Precision Dual Operational Amplifier 8-CDIP Product overview: TLE2142AMJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142AMJG can be used for catalog matching and distributor lookup.

High Speed High Drive Precision Dual Operational Amplifier 8-CDIP Product overview: TLE2142AMJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142AMJG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLE2142AMJG - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1500uV Offset-Max, BIPolar, CDIP8

Operational Amplifier, 2 Func, 1500uV Offset-Max, BIPolar, CDIP8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2142AMJG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2142AMJG
Instrumentation, OP Amps, Buffer Amps TLE2142AMJG
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-CDIP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-CDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2142AMJG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2142AMJG
Instrumentation, OP Amps, Buffer Amps TLE2142AMJG
General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-CDIP

General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2142AMJG
Integrated Circuits (ICs) - Linear - Amplifiers TLE2142AMJG
HIGH SPEED HIGH DRIVE PRECISION

HIGH SPEED HIGH DRIVE PRECISION

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2142AMJG 1269375-TLE2142AMJG 687-TLE2142AMJG TLE2142AMJG TLE2142AMJG TLE2142AMJG
Product Name TLE2142AM High Speed High Drive Precision Dual Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142AMJG Dual Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4 to 44 volts 4 to 44 volts 4 volts
VOS 0.7500 millivolts 0.2750 millivolts
Quiescent Current (IQ) 4400 microamps
CMRR 85 dB
GBW 5.8 MHz 5.9 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LM124-SP Quadruple Operational Amplifier - 5962-9950403VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
3 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVR - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
9 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
4 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers