Texas Instruments TLE2141M High Speed High Drive Precision Operational Amplifier TLE2141MDG4

Description
High Speed High Drive Precision Operational Amplifier 8-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed High Drive Precision Operational Amplifier 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2141M High Speed High Drive Precision Operational Amplifier - TLE2141MDG4 - Texas Instruments
Dallas, TX, United States
TLE2141M High Speed High Drive Precision Operational Amplifier
TLE2141MDG4
TLE2141M High Speed High Drive Precision Operational Amplifier TLE2141MDG4
High Speed High Drive Precision Operational Amplifier 8-SOIC -55 to 125

High Speed High Drive Precision Operational Amplifier 8-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
5.8MHz 45V SOIC Operational Amplifier IC
687-TLE2141MDG4
5.8MHz 45V SOIC Operational Amplifier IC 687-TLE2141MDG4
High Speed Op Amp, 5.8MHz GBW, 45V/µs SR, 1-Ch, SOIC Product overview: TLE2141MDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2141MDG4 can be used for catalog matching and distributor lookup.

High Speed Op Amp, 5.8MHz GBW, 45V/µs SR, 1-Ch, SOIC Product overview: TLE2141MDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2141MDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141MDG4 - 899875-TLE2141MDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141MDG4
899875-TLE2141MDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141MDG4 899875-TLE2141MDG4
Manufacturer: Texas Instruments Win Source Part Number: 899875-TLE2141MDG4 Series: Excalibur™ Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: TLE2141 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-41921-5, TLE2141MDG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 899875-TLE2141MDG4
Series: Excalibur™
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLE2141
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-41921-5, TLE2141MDG4-ND

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41921-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41921-5-ND
Instrumentation, Op Amps, Buffer Amps 296-41921-5-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
 - TLE2141MDG4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1500uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 1500uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2141MDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2141MDG4
Instrumentation, OP Amps, Buffer Amps TLE2141MDG4
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
IC OPAMP GP 1 CIRCUIT 8SOIC - 815-TLE2141MDG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1 CIRCUIT 8SOIC
815-TLE2141MDG4
IC OPAMP GP 1 CIRCUIT 8SOIC 815-TLE2141MDG4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141MDG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2141MDG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2141MDG4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2141MDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2141MDG4
Integrated Circuits (ICs) - Linear - Amplifiers TLE2141MDG4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLE2141MDG4
Precision Amplifiers TLE2141MDG4
Precision Amplifiers Hi Spd Hi Drive Precision Op Amp

Precision Amplifiers Hi Spd Hi Drive Precision Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2141MDG4 687-TLE2141MDG4 899875-TLE2141MDG4 296-41921-5-ND TLE2141MDG4 TLE2141MDG4 815-TLE2141MDG4 TLE2141MDG4 TLE2141MDG4 TLE2141MDG4
Product Name TLE2141M High Speed High Drive Precision Operational Amplifier 5.8MHz 45V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141MDG4 Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 1 CIRCUIT 8SOIC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers
VOS 1.4 millivolts 0.2000 millivolts
GBW 5.8 MHz 5.9 MHz
Slew Rate 45 V/µs 45 V/µs 45 V/µs 45 V/µs 4.50E-5 V/µs
Input Voltage Noise (Vn) 10.5 nV/rt.Hz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
7 suppliers
TL064M Low-Power JFET-Input Quad Operational Amplifier - 8102303CA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
11 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC208NSG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details