The TLE2141CD is a high-performance operational amplifier designed for precision applications. It features a low noise specification of 10.5nV/,àöHz at 1kHz and a slew rate of 27V/Oºs, making it suitable for high-fidelity audio and fast actuator applications. The device operates with a supply voltage range of 4V to 44V and has a high gain-bandwidth product of 5.9MHz. It is characterized for operation from 0°C to 70°C and offers a fast settling time of 340ns to 0.1% for a 10V step. The TLE2141CD is available in an 8-pin SOIC package, providing a compact solution for various electronic designs. Its capabilities make it a viable option for applications such as industrial AC-DC converters and fire alarm control panels.
Low Noise High-Speed Precision Single Supply Operational Amplifier 8-SOIC
Precision Op Amp, 5.8MHz BW, 45V/µs SR, 8-SOIC Product overview: TLE2141CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2141CD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269364-TLE2141CD
Series: Excalibur
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 700nA
Voltage - Input Offset: 200μV
Family Name: TLE2141
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 45 V/μs
GBP - Gain Bandwidth Product: 5.9MHz
Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V
Alternative Parts (Cross-Reference): MC33071ADR2; MC34071AD; MC33171DT;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
OP AMP, LOW NOISE, SMD, 2141, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:5.8MHz; Slew Rate:45V/µs; Supply Voltage Range:± 2V to ± 22V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
OP AMP, LOW NOISE, SMD, 2141, SOIC8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:5.8MHZ; SLEW RATE:45V/µS; SUPPLY VOLTAGE RANGE:± 2V TO ± 22V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Low Noise
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2141CD | 5170952 | 5170952P | 687-TLE2141CD | 1269364-TLE2141CD | 296-10455-5-ND | TLE2141CD | 28AH5425 | 16705696 | TLE2141CD | TLE2141CD | TLE2141CD |
| Product Name | TLE2141 Low Noise High-Speed Precision Single Supply Operational Amplifier | Op Amps | Op Amps | 5.8MHz 45V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141CD | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, Low Noise, Smd, 2141, Soic8; No. Of Amplifiers Texas Instruments | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 2 to 22 volts | 4 volts | ||||||||
| VOS | 1.4 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||||||
| Quiescent Current (IQ) | 4400 microamps | |||||||||||
| CMRR | 85 dB |