The TLE2082AIP is a dual high-speed operational amplifier in a 8-pin PDIP package measuring 9.81mm × 9.43mm. It offers a unity-gain bandwidth of 10.6MHz, a slew rate of 32V/μs, and operates with supply voltages up to ±19V. The device supports an industrial temperature range of -40°C to 85°C and features low input bias current and low noise performance, making it suitable for precision high-speed applications. It is a direct upgrade to TL08x operational amplifiers.
Excalibur High-Speed JFET-Input Dual Operational Amplifier 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1269356-TLE2082AIP
Series: Excalibur
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: J-FET
Current - Input Bias: 20pA
Voltage - Input Offset: 700μV
Family Name: TLE2082A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 48mA
SR - Slew Rate: 45 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 38 V, ±2.25 V ~ 19 V
Alternative Parts (Cross-Reference): RC4558N; TL062VP; LT1358IN8#TRM;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Dual Op Amp, 9.4MHz BW, 35V/µs SR, JFET Input, 2-Ch, 8-Pin Product overview: TLE2082AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9.4MHz, 35V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9.4MHz, 35V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2082AIP can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIFET, PDIP8
J-FET Amplifier 2 Circuit 8-PDIP
Operational Amplifiers - Op Amps Dual High Speed
IC OPAMP JFET 2 CIRCUIT 8DIP
J-FET Amplifier 2 Circuit 8-PDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2082AIP | 1269356-TLE2082AIP | 687-TLE2082AIP | TLE2082AIP | 296-10443-5-ND | TLE2082AIP | TLE2082AIP | TLE2082AIP |
| Product Name | TLE2082A Excalibur High-Speed JFET-Input Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082AIP | Dual 9.4MHz 35V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | 4.5 volts | |||||
| VOS | 4 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||
| Quiescent Current (IQ) | 1800 microamps | |||||||
| CMRR | 70 dB |