The TLE2082A is a high-speed, JFET-input dual operational amplifier designed as a direct upgrade to TL08x devices, featuring a 10.6 MHz unity-gain bandwidth and a 32 V/μs slew rate. It is available in a PDIP-8 package measuring 9.81 mm × 9.43 mm and operates over a temperature range of -40°C to 85°C. The device supports supply voltages up to ±19 V and offers a maximum input offset voltage of 4 mV at 25°C for the A-grade variant. Common-mode input voltage range extends to within 11 V of the supply rails under ±15 V operation. Input bias current is typically 20 nA at ±15 V, and input noise voltage is 11.6 nV/√Hz at 10 kHz. The amplifier exhibits a common-mode rejection ratio of 85 dB and power supply rejection ratio of 82 dB. It is qualified for operation under standard industrial conditions without specific safety or automotive certifications listed.
Excalibur High-Speed JFET-Input Dual Operational Amplifier 8-PDIP
Operational Amplifier, 2 Func, 5100uV Offset-Max, BIFET, PDIP8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2082ACPE4 | TLE2082ACPE4 |
| Product Name | TLE2082A Excalibur High-Speed JFET-Input Dual Operational Amplifier | |
| Standards | RoHS | RoHS |
| Supply Voltage (VS) | 4.5 to 38 volts | |
| VOS | 4 millivolts | |
| Quiescent Current (IQ) | 1800 microamps | |
| CMRR | 70 dB |