The TLE2081A is a high-speed JFET-input operational amplifier designed as a direct upgrade to TL08x devices, offering 10 MHz bandwidth and extended supply rail operation to ±19 V. It is available in an 8-pin SOIC package measuring 4.9 mm × 6.0 mm, with an operating temperature range of -40°C to 85°C. The device features low input offset voltage and high slew rate for precision high-frequency applications.
Excalibur High-Speed JFET-Input Operational Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1108577-TLE2081ACDRG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 470μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 1.7mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
JFET Op Amp, 9.4MHz BW, 35V/µs SR, 1-Ch, 8-SOIC Product overview: TLE2081ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2081ACDRG4 can be used for catalog matching and distributor lookup.
Excalibur High-Speed JFET-Input Operational Amplifier 8-SOIC 0 to 70
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2081ACDRG4 | 1108577-TLE2081ACDRG4 | 687-TLE2081ACDRG4 | 815-TLE2081ACDRG4 |
| Product Name | TLE2081A Excalibur High-Speed JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2081ACDRG4 | 9.4MHz 35V SOIC Operational Amplifier IC | Excalibur High-Speed JFET-Input Operational Amplifier 8-SOIC 0 to 70 |
| Standards | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 to 38 volts | 19 volts | 5 volts |
| VOS | 3 millivolts | 0.4700 millivolts | 0.4700 millivolts | |
| Quiescent Current (IQ) | 2200 microamps | |||
| CMRR | 70 dB |