Excalibur Low-Noise High-Speed JFET-Input Quad Operational Amplifier 16-SOIC
Quad Op Amp, 10MHz BW, 35V/µs SR, JFET Input, SOIC Product overview: TLE2074AIDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2074AIDW can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 936729-TLE2074AIDW
Operating Temperature Range: -40°C ~ 85°C
Features: J-FET Amplifier Circuit - 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLE2074
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLE2074AIDWG4, -296-10430-5-ND, 296-10430-5, -TLE2074AIDWG4-NDR, TLE2074AIDWG4-ND, -TLE2074AIDW-NDR, -296-10430-5, -TLE2074AIDWG4
J-FET Amplifier 4 Circuit 16-SOIC
IC OPAMP JFET 4 CIRCUIT 16SOIC
IC OPAMP JFET 4 CIRCUIT 16SOIC
IC OPAMP JFET 4 CIRCUIT 16SOIC
Operational Amplifiers - Op Amps Quad Low Noise
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2074AIDW | 687-TLE2074AIDW | 296-10430-5-ND | 936729-TLE2074AIDW | TLE2074AIDW | TLE2074AIDW | TLE2074AIDW | TLE2074AIDW | TLE2074AIDW |
| Product Name | TLE2074A Excalibur Low-Noise High-Speed JFET-Input Quad Operational Amplifier | Quad 10MHz 35V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074AIDW | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | 4.5 volts | 4.5 volts | |||||
| VOS | 3 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 1875 microamps | ||||||||
| CMRR | 70 dB |