Texas Instruments TLE2071 Low-Noise High-Speed JFET-Input Operational Amplifier TLE2071ID

Description
Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2071 Low-Noise High-Speed JFET-Input Operational Amplifier - TLE2071ID - Texas Instruments
Dallas, TX, United States
TLE2071 Low-Noise High-Speed JFET-Input Operational Amplifier
TLE2071ID
TLE2071 Low-Noise High-Speed JFET-Input Operational Amplifier TLE2071ID
Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC

Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC

Buy Now Datasheet
Singapore, Singapore
10MHz 35V 1.7mA SOIC Operational Amplifier IC
687-TLE2071ID
10MHz 35V 1.7mA SOIC Operational Amplifier IC 687-TLE2071ID
Op Amp, 10MHz, 35V/µs, JFET-Input, 1.7mA, 8-SOIC Product overview: TLE2071ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 35V, 1.7mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 35V, 1.7mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2071ID can be used for catalog matching and distributor lookup.

Op Amp, 10MHz, 35V/µs, JFET-Input, 1.7mA, 8-SOIC Product overview: TLE2071ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 35V, 1.7mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 35V, 1.7mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2071ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071ID - 1269334-TLE2071ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071ID
1269334-TLE2071ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071ID 1269334-TLE2071ID
Manufacturer: Texas Instruments Win Source Part Number: 1269334-TLE2071ID Series: Excalibur Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: J-FET Current - Input Bias: 20pA Voltage - Input Offset: 490μV Family Name: TLE2071 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 8-SOIC Output Current per Channel: 48mA SR - Slew Rate: 45 V/μs GBP - Gain Bandwidth Product: 10MHz Dual Supply Voltage (±): 4.5 V ~ 38 V, ±2.25 V ~ 19 V Alternative Parts (Cross-Reference): TL071BCDT; TL081BCDT; MC34181DR2; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269334-TLE2071ID
Series: Excalibur
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 20pA
Voltage - Input Offset: 490μV
Family Name: TLE2071
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.7mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Output Current per Channel: 48mA
SR - Slew Rate: 45 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 38 V, ±2.25 V ~ 19 V
Alternative Parts (Cross-Reference): TL071BCDT; TL081BCDT; MC34181DR2;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLE2071ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIFET, PDSO8

Operational Amplifier, 1 Func, 4000uV Offset-Max, BIFET, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10420-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10420-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10420-5-ND
J-FET Amplifier 1 Circuit 8-SOIC

J-FET Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Op Amp, 10Mhz, 38V/us, Soic-8; No. Of Amplifiers Texas Instruments - 29AH7853 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 10Mhz, 38V/us, Soic-8; No. Of Amplifiers Texas Instruments
29AH7853
Op Amp, 10Mhz, 38V/us, Soic-8; No. Of Amplifiers Texas Instruments 29AH7853
OP AMP, 10MHZ, 38V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:38V/µs; Supply Voltage Range:± 2.25V to ± 19V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

OP AMP, 10MHZ, 38V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:38V/µs; Supply Voltage Range:± 2.25V to ± 19V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2071ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2071ID
Instrumentation, OP Amps, Buffer Amps TLE2071ID
J-FET Amplifier 1 Circuit 8-SOIC

J-FET Amplifier 1 Circuit 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLE2071ID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLE2071ID
Instrumentation, OP Amps, Buffer Amps TLE2071ID
IC OPAMP JFET 1 CIRCUIT 8SOIC

IC OPAMP JFET 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2071ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2071ID
Integrated Circuits (ICs) - Linear - Amplifiers TLE2071ID
IC OPAMP JFET 1 CIRCUIT 8SOIC

IC OPAMP JFET 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLE2071ID
Operational Amplifiers - Op Amps TLE2071ID
Operational Amplifiers - Op Amps Low Noise High Gain

Operational Amplifiers - Op Amps Low Noise High Gain

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2071ID 687-TLE2071ID 1269334-TLE2071ID TLE2071ID 296-10420-5-ND 29AH7853 TLE2071ID TLE2071ID TLE2071ID TLE2071ID
Product Name TLE2071 Low-Noise High-Speed JFET-Input Operational Amplifier 10MHz 35V 1.7mA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071ID Instrumentation, Op Amps, Buffer Amps Op Amp, 10Mhz, 38V/us, Soic-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 38 volts 19 volts 2.25 to 19 volts 4.5 volts 38 volts
VOS 4 millivolts 0.4900 millivolts 0.4900 millivolts 0.4900 millivolts
Quiescent Current (IQ) 2200 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC426AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
INA106 Precision Fixed-Gain Differential Amplifier - INA106U - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
11 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
IC CLK BUFFER 1:8 14SOIC - 815-CGS74CT2525M - Utmel Electronic Limited
Specs
Supply Voltage (VS) 5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 14-SOIC (0.154, 3.90mm Width)
View Details
2 suppliers