JFET-Input High Speed Low Noise Single Operational Amplifier 8-CDIP -55 to 125
JFET-Input High Speed Low Noise Single Operational Amplifier 8-CDIP -55 to 125 Product overview: TLE2071AMJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2071AMJGB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1218397-TLE2071AMJGB
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Amplifier Type: J-FET
Slew Rate: 45V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 20 pA
Voltage - Input Offset: 470 µV
Current - Supply: 1.6mA
Current - Output / Channel: 48 mA
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 2156-TLE2071AMJGB,TE
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 38 V
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier
J-FET Amplifier 1 Circuit 8-CDIP
MILITARY-GRADE, SINGLE, 38-V, 10
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2071AMJGB | 687-TLE2071AMJGB | 1218397-TLE2071AMJGB | TLE2071AMJGB | TLE2071AMJGB | TLE2071AMJGB |
| Product Name | TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 volts | ||||
| VOS | 2 millivolts | 0.4700 millivolts | 0.4700 millivolts | |||
| Quiescent Current (IQ) | 2200 microamps | |||||
| CMRR | 70 dB | |||||
| GBW | 9.4 MHz | 10 MHz | 10 MHz |