JFET-Input Low Power High Drive Quad Operational Amplifier 14-CDIP -55 to 125
JFET-Input Low Power High Drive Quad Operational Amplifier 14-CDIP -55 to 125 Product overview: TLE2064BMJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2064BMJ can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 2000uV Offset-Max, BIFET, CDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 1269324-TLE2064BMJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
MILITARY-GRADE, QUAD, 36-V, 2-MH
J-FET Amplifier 4 Circuit 14-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2064BMJ | 687-TLE2064BMJ | TLE2064BMJ | 1269324-TLE2064BMJ | TLE2064BMJ | TLE2064BMJ |
| Product Name | TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier | Low-Power Quad Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064BMJ | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 7 to 36 volts | 7 volts | ||||
| VOS | 2 millivolts | 0.9000 millivolts | ||||
| Quiescent Current (IQ) | 350 microamps | |||||
| CMRR | 65 dB | |||||
| GBW | 2 MHz | 2 MHz |