JFET-Input Low Power High Drive Dual Operational Amplifier 8-SOIC -55 to 125
J-FET Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package: Tube
Amplifier Type: J-FET
Product Status: Last Time Buy
Base Product Number: TLE2062
Operating Temperature: -55°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Dual Op Amp, JFET Input, 1.8MHz BW, 80mA Out, 18V, -55C to 125C, 8-SOIC Product overview: TLE2062MD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062MD can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Dual Low Power
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2062MD | 296-10404-5-ND | 687-TLE2062MD | TLE2062MD | TLE2062MD | TLE2062MD | TLE2062MD | TLE2062MD | |
| Product Name | TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps | Dual 1.8MHz 80mA 18V Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 volts | 7 volts | |||||
| VOS | 4 millivolts | 0.9000 millivolts | 0.9000 millivolts | ||||||
| Quiescent Current (IQ) | 354 microamps | ||||||||
| CMRR | 65 dB |