JFET-Input Low Power High Drive Dual Operational Amplifier 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269301-TLE2062AMDG4
Packaging: Tube
Mounting Style: SMD
Supply Current: 625μA
Amplifier Type: J-FET
Slew Rate: 3.4V/μs
Gain Bandwidth Product: 2MHz
Current - Input Bias: 4pA
Voltage - Input Offset: 800μV
Current - Output / Channel: 80mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: TLE2062AM
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 7V ~ 36V, ±3.5V ~ 18V
Dual Op Amp, 1.8MHz BW, 800uV Vos, 80mA Out, 18V, 8-SOIC Product overview: TLE2062AMDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062AMDG4 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps JFET-Input Lo Power Hi Drive Dual Op Amp
IC OPAMP JFET 2 CIRCUIT 8SOIC
J-FET Amplifier 2 Circuit 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2062AMDG4 | TLE2062AMDG4-ND | 1269301-TLE2062AMDG4 | 687-TLE2062AMDG4 | TLE2062AMDG4 | TLE2062AMDG4 | TLE2062AMDG4 |
| Product Name | TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062AMDG4 | Dual 1.8MHz 80mA 18V Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 7 volts | |||
| VOS | 2 millivolts | 0.8000 millivolts | 0.8000 millivolts | ||||
| Quiescent Current (IQ) | 354 microamps | ||||||
| CMRR | 65 dB |