JFET-Input Low Power High Drive Single Operational Amplifier 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 140756-TLE2061MDG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.4 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 290μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
JFET Op Amp, 1.8MHz BW, 80mA Out, 18V, 1.8MHz GBW, 3.4V/µs SR, 1-Ch, 8-SOIC Product overview: TLE2061MDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 80mA, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2061MDG4 can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIFET, PDSO8
IC OPAMP JFET 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps JFET-Input Lo Power Hi Drive Sngl Op Amp
J-FET Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2061MDG4 | TLE2061MDG4-ND | 140756-TLE2061MDG4 | 687-TLE2061MDG4 | TLE2061MDG4 | TLE2061MDG4 | TLE2061MDG4 | TLE2061MDG4 |
| Product Name | TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2061MDG4 | 1.8MHz 80mA 18V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | |||||
| VOS | 3 millivolts | 0.6000 millivolts | 0.6000 millivolts | |||||
| Quiescent Current (IQ) | 350 microamps | |||||||
| CMRR | 65 dB |