Low-Noise High-Speed Precision Decomp. Operational Amplifier 8-SOIC -55 to 125
50MHz Op Amp, 20uV Vos, 100dB CMRR, 7.5V/µs SR, 1-Ch, 8-SOIC Product overview: TLE2037MD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 7.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, 7.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2037MD can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Amplifiers Lo Noise Hi Gain
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2037MD | 687-TLE2037MD | 296-10389-5-ND | TLE2037MD | TLE2037MD | TLE2037MD | TLE2037MD | TLE2037MD |
| Product Name | TLE2037 Low-Noise High-Speed Precision Decomp. Operational Amplifier | 50MHz 7.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 38 volts | 4 to 19 volts | 8 volts | |||||
| Quiescent Current (IQ) | 5300 microamps | |||||||
| GBW | 50 MHz | 50 MHz | 50 MHz | |||||
| Slew Rate | 7.5 V/µs | 7.5 V/µs | 7.5 V/µs | 7.50E-6 V/µs | 7.5 V/µs | 7.5 V/µs |