Texas Instruments TLE2037 Low-Noise High-Speed Precision Decomp. Operational Amplifier TLE2037CD

Description
Low-Noise High-Speed Precision Decomp. Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Low-Noise High-Speed Precision Decomp. Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2037 Low-Noise High-Speed Precision Decomp. Operational Amplifier - TLE2037CD - Texas Instruments
Dallas, TX, United States
TLE2037 Low-Noise High-Speed Precision Decomp. Operational Amplifier
TLE2037CD
TLE2037 Low-Noise High-Speed Precision Decomp. Operational Amplifier TLE2037CD
Low-Noise High-Speed Precision Decomp. Operational Amplifier 8-SOIC

Low-Noise High-Speed Precision Decomp. Operational Amplifier 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10386-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10386-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10386-5-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
 - TLE2037CD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 100uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 100uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
15MHz 50MHz 7.5V SOIC Operational Amplifier IC
687-TLE2037CD
15MHz 50MHz 7.5V SOIC Operational Amplifier IC 687-TLE2037CD
Precision Op Amp, 15MHz, 50MHz GBW, 100dB CMRR, 100uV Vos, 7.5V/µs SR, 8-SOIC Product overview: TLE2037CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 50MHz, 7.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 50MHz, 7.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2037CD can be used for catalog matching and distributor lookup.

Precision Op Amp, 15MHz, 50MHz GBW, 100dB CMRR, 100uV Vos, 7.5V/µs SR, 8-SOIC Product overview: TLE2037CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 50MHz, 7.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 50MHz, 7.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2037CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2037CD - 1108531-TLE2037CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2037CD
1108531-TLE2037CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2037CD 1108531-TLE2037CD
Manufacturer: Texas Instruments Win Source Part Number: 1108531-TLE2037CD Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 7.5 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 38 V, ±4 V to 19 V Operating Supply Current: 3.8mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 50MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108531-TLE2037CD
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 7.5 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 38 V, ±4 V to 19 V
Operating Supply Current: 3.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 50MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2037CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2037CD
Integrated Circuits (ICs) - Linear - Amplifiers TLE2037CD
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2037CD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2037CD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2037CD
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2037CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2037CD
Instrumentation, OP Amps, Buffer Amps TLE2037CD
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
TLE2037CD
Precision Amplifiers TLE2037CD
Precision Amplifiers Low Noise High Gain

Precision Amplifiers Low Noise High Gain

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2037CD 296-10386-5-ND TLE2037CD 687-TLE2037CD 1108531-TLE2037CD TLE2037CD TLE2037CD TLE2037CD TLE2037CD
Product Name TLE2037 Low-Noise High-Speed Precision Decomp. Operational Amplifier Instrumentation, Op Amps, Buffer Amps 15MHz 50MHz 7.5V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2037CD Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 8 to 38 volts 4 to 19 volts 8 to 38 volts 8 volts
Quiescent Current (IQ) 5300 microamps
GBW 50 MHz 50 MHz 50 MHz
Slew Rate 7.5 V/µs 7.5 V/µs 7.5 V/µs 7.5 V/µs 7.50E-6 V/µs 7.5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962-0620601VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details
TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
Operational Amplifier IC - 687-CLC440AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 230 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers