Automotive Catalog Excalibur Low-Noise High-Speed Precision Operational Amplifiers 8-SOIC -40 to 125
Operational Amplifier, 1 Func, 25uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers Excalbur LoNoise Hi Spd Precision OpAmps
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2037AQDRG4Q1 | TLE2037AQDRG4Q1 | TLE2037AQDRG4Q1-ND | TLE2037AQDRG4Q1 | TLE2037AQDRG4Q1 | TLE2037AQDRG4Q1 | TLE2037AQDRG4Q1 |
| Product Name | TLE2037A-Q1 Automotive Catalog Excalibur Low-Noise High-Speed Precision Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 8 to 38 volts | 8 volts | |||||
| GBW | 50 MHz | 50 MHz | |||||
| Slew Rate | 7.5 V/µs | 7.5 V/µs | 7.50E-6 V/µs | 7.5 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |