Excalibur Low-Noise High-Speed Precision Decompensated Operational-Amplifie
50MHz Op Amp, 1-Ch, 7.5V/µs Slew Rate, 25uV Vos, 117dB CMRR, 8-SOIC Product overview: TLE2037AMD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 7.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, 7.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2037AMD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269278-TLE2037AMD
Packaging: Tube
Mounting Style: SMD
Supply Current: 3.8mA
Amplifier Type: General Purpose
Slew Rate: 7.5V/μs
Gain Bandwidth Product: 50MHz
Current - Input Bias: 15nA
Voltage - Input Offset: 10μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: TLE2037
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 8V ~ 38V, ±4V ~ 19V
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Amplifiers Excalibur Low Noise Hi Sp Prec Decomp
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2037AMD | 687-TLE2037AMD | 1269278-TLE2037AMD | 296-25131-5-ND | TLE2037AMD | 815-TLE2037AMD | TLE2037AMD | TLE2037AMD | TLE2037AMD | TLE2037AMD |
| Product Name | TLE2037A Excalibur Low-Noise High-Speed Precision Decompensated Operational-Amplifier | 50MHz 7.5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2037AMD | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 1 CIRCUIT 8SOIC | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 8 to 38 volts | 4 to 19 volts | 8 to 38 volts | 38 volts | 8 volts | |||||
| Quiescent Current (IQ) | 5300 microamps | |||||||||
| GBW | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||||||
| Slew Rate | 7.5 V/µs | 7.5 V/µs | 7.5 V/µs | 7.5 V/µs | 7.50E-6 V/µs | 7.5 V/µs | 7.5 V/µs |