The TLE2027AMJG is a low-noise, high-speed, precision operational amplifier in an 8-pin CDIP package, characterized for operation from -55°C to 125°C. It features a unity-gain bandwidth of 15 MHz typical, input voltage noise of 3.3 nV/√Hz at 10 Hz and 2.5 nV/√Hz at 1 kHz, and a maximum input offset voltage of 25 μV. The device includes output saturation recovery circuitry and is manufactured using Texas Instruments' Excalibur process.
Low-Noise, High-Speed, Precision Single Operational Amplifier 8-CDIP -55 to 125
Low-Noise, High-Speed Precision Single Operational Amplifier 8-CDIP -55 to 125 Product overview: TLE2027AMJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2027AMJG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160176-TLE2027AMJG
Packaging: Rail/Tube
Length: 9.6 mm
Number of Elements: 1
Power Dissipation: 1.05 W
Thickness: 4.57 mm
Height: 5.08 mm
Slew Rate: 2.8 V/µs
Gain Bandwidth Product: 13 MHz
Number of Channels: 1
Number of Pins: 8
Common Mode Rejection Ratio: 117 dB
Input Bias Current: 90 nA
Width: 6.67 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 1.05 W
Max Supply Voltage: 19 V
Max Operating Temperature: 125 °C
Max Dual Supply Voltage: 19 V
Min Dual Supply Voltage: 4 V
Voltage Gain: 153.06 dB
Input Offset Voltage (Vos): 25 µV
Nominal Gain Bandwidth Product: 13 MHz
Max I/O Voltage: 25 µV
LOW-NOISE, HIGH-SPEED PRECISION
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2027AMJG | 687-TLE2027AMJG | 1160176-TLE2027AMJG | TLE2027AMJG |
| Product Name | TLE2027AM Low-Noise, High-Speed, Precision Single Operational Amplifier | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2027AMJG | Integrated Circuits (ICs) - Linear - Amplifiers |
| Slew Rate | 2.8 V/µs | 2.8 V/µs | 2.80E-6 V/µs | |
| Bandwidth | 13 MHz | 13 MHz | ||
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | ||
| Package Type | Rail/Tube | DIP; CDIP; CDIP | Through Hole | |
| Standards | RoHS |