Dual Precision Low-Power Single Supply Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 043164-TLE2022CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 35nA
Voltage - Input Offset: 120μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 550μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
2-Ch Op Amp, 1.7MHz GBW, 20V, 8-Pin SOIC Product overview: TLE2022CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022CDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2022CDRG4 | 043164-TLE2022CDRG4 | 687-TLE2022CDRG4 |
| Product Name | TLE2022 Dual Precision Low-Power Single Supply Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022CDRG4 | 1.7MHz 20V SOIC Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4 to 40 volts | 4 to 40 volts | 20 volts |
| VOS | 0.5000 millivolts | 0.1200 millivolts | |
| Quiescent Current (IQ) | 300 microamps | ||
| CMRR | 85 dB |