Texas Instruments TLC7733 Single SVS For 3.3V Systems W/Programmable Time Delay TLC7733QDRG4

Description
Single SVS For 3.3V Systems W/Programmable Time Delay 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single SVS For 3.3V Systems W/Programmable Time Delay 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7733 Single SVS For 3.3V Systems W/Programmable Time Delay - TLC7733QDRG4 - Texas Instruments
Dallas, TX, United States
TLC7733 Single SVS For 3.3V Systems W/Programmable Time Delay
TLC7733QDRG4
TLC7733 Single SVS For 3.3V Systems W/Programmable Time Delay TLC7733QDRG4
Single SVS For 3.3V Systems W/Programmable Time Delay 8-SOIC -40 to 125

Single SVS For 3.3V Systems W/Programmable Time Delay 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TLC7733QDRG4 - 213000-TLC7733QDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7733QDRG4
213000-TLC7733QDRG4
PMIC - PMIC - Supervisors - TLC7733QDRG4 213000-TLC7733QDRG4
Manufacturer: Texas Instruments Win Source Part Number: 213000-TLC7733QDRG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213000-TLC7733QDRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3V 9uA SOIC Voltage Supervisor IC
691-TLC7733QDRG4
3V 9uA SOIC Voltage Supervisor IC 691-TLC7733QDRG4
3V Voltage Supervisor, 8-SOIC, 2.86-3V, 9uA, -40 to 125C Product overview: TLC7733QDRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 9uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 9uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7733QDRG4 can be used for catalog matching and distributor lookup.

3V Voltage Supervisor, 8-SOIC, 2.86-3V, 9uA, -40 to 125C Product overview: TLC7733QDRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 9uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 9uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7733QDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7733QDRG4 213000-TLC7733QDRG4 691-TLC7733QDRG4
Product Name TLC7733 Single SVS For 3.3V Systems W/Programmable Time Delay PMIC - PMIC - Supervisors - TLC7733QDRG4 3V 9uA SOIC Voltage Supervisor IC
Number of Supplies 1 1; 1 1
Output Options Active-high,Active-low,Push-pull Inverting; Active Low; Active High
Type PDIP,SOIC,TSSOP SOIC; 8-SOIC D
IQ 9 µA 9 µA
Unlock Full Specs
to access all available technical data

Similar Products

IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161RGET - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 15000 µA
View Details
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2040SN-D111TR-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3
Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details
2 suppliers