Texas Instruments TLC7733 Single SVS For 3.3V Systems W/Programmable Time Delay TLC7733QDR

Description
Single SVS For 3.3V Systems W/Programmable Time Delay 8-SOIC -40 to 125
Request a Quote
Description
Single SVS For 3.3V Systems W/Programmable Time Delay 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC7733QDR is a micropower supply voltage supervisor designed for reset control in microcomputer and microprocessor systems. It operates within a supply voltage range of 2V to 6V and features a precision voltage sensor with a defined reset output when V_DD reaches 1V. The device includes automatic reset generation after a voltage drop and supports programmable delay time through an external capacitor, allowing for flexibility in system design. With a maximum supply current of 16 µA, the TLC7733QDR is optimized for low power consumption, making it suitable for battery-operated applications. It is characterized for operation over a temperature range of -40°C to 125°C, which enhances its reliability in various environments. The device is packaged in an 8-SOIC format and is particularly applicable in medical imaging systems, where precise voltage monitoring is critical.

Datasheet Summary
Powered by GS/AI

The TLC7733QDR is a micropower supply voltage supervisor designed for reset control in microcomputer and microprocessor systems. It operates within a supply voltage range of 2V to 6V and features a precision voltage sensor with a defined reset output when V_DD reaches 1V. The device includes automatic reset generation after a voltage drop and supports programmable delay time through an external capacitor, allowing for flexibility in system design. With a maximum supply current of 16 µA, the TLC7733QDR is optimized for low power consumption, making it suitable for battery-operated applications. It is characterized for operation over a temperature range of -40°C to 125°C, which enhances its reliability in various environments. The device is packaged in an 8-SOIC format and is particularly applicable in medical imaging systems, where precise voltage monitoring is critical.

Suppliers

Company
Product
Description
Supplier Links
TLC7733 Single SVS For 3.3V Systems W/Programmable Time Delay - TLC7733QDR - Texas Instruments
Dallas, TX, United States
TLC7733 Single SVS For 3.3V Systems W/Programmable Time Delay
TLC7733QDR
TLC7733 Single SVS For 3.3V Systems W/Programmable Time Delay TLC7733QDR
Single SVS For 3.3V Systems W/Programmable Time Delay 8-SOIC -40 to 125

Single SVS For 3.3V Systems W/Programmable Time Delay 8-SOIC -40 to 125

Buy Now Datasheet
Supervisors - 296-46347-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-46347-1-ND
Supervisors 296-46347-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-46347-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-46347-2-ND
Supervisors 296-46347-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-46347-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-46347-6-ND
Supervisors 296-46347-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3V SOIC Voltage Supervisor IC
691-TLC7733QDR
3V SOIC Voltage Supervisor IC 691-TLC7733QDR
3V Voltage Supervisor, 8-SOIC, -40 to 125°C, Push-Pull Product overview: TLC7733QDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7733QDR can be used for catalog matching and distributor lookup.

3V Voltage Supervisor, 8-SOIC, -40 to 125°C, Push-Pull Product overview: TLC7733QDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7733QDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TLC7733QDR - 139564-TLC7733QDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7733QDR
139564-TLC7733QDR
PMIC - PMIC - Supervisors - TLC7733QDR 139564-TLC7733QDR
Manufacturer: Texas Instruments Win Source Part Number: 139564-TLC7733QDR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 139564-TLC7733QDR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TLC7733QDR
Supervisory Circuits TLC7733QDR
Supervisory Circuits Sngl SVS f/3.3V Sys w/Prg Time Delay

Supervisory Circuits Sngl SVS f/3.3V Sys w/Prg Time Delay

Buy Now Datasheet
PMIC - Supervisors - TLC7733QDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TLC7733QDR
PMIC - Supervisors TLC7733QDR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLC7733QDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLC7733QDR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLC7733QDR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Supervisors - TLC7733QDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLC7733QDR
Supervisors TLC7733QDR
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7733QDR 296-46347-1-ND 691-TLC7733QDR 139564-TLC7733QDR TLC7733QDR TLC7733QDR TLC7733QDR TLC7733QDR
Product Name TLC7733 Single SVS For 3.3V Systems W/Programmable Time Delay Supervisors 3V SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - TLC7733QDR Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1 1; 1 1; 1
Output Options Active-high,Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type PDIP,SOIC,TSSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" D SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 9 µA 9 µA
Accuracy 2.4 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PW - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers