Micropower Supply Voltage Supervisor 8-SOIC -40 to 85
Voltage Supervisor, 2.25V, 1.1ms Delay, 8-SOIC, Push-Pull Product overview: TLC7725ID from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7725ID can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, BICMOS, PDSO8
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits 2.25V Micropwr Sup
VOLTAGE SUPERVISOR, 9UA, 6V, SOIC-8; Threshold Voltage:2.25V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TLC7725ID | 691-TLC7725ID | TLC7725ID | 296-3280-5-ND | TLC7725ID | TLC7725ID | TLC7725ID | TLC7725ID | 28AH5406 |
| Product Name | TLC7725 Micropower Supply Voltage Supervisor | 2.25V SOIC Voltage Supervisor IC | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Voltage Supervisor, 9Ua, 6V, Soic-8; Threshold Voltage Texas Instruments | |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1Monitors | |||||
| Output Options | Active-high,Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||||
| Type | PDIP,SOIC,TSSOP | D | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| IQ | 9 µA | 9 µA | |||||||
| Accuracy | 3.1 % |