Texas Instruments TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs TLC7705QD

Description
Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - TLC7705QD - Texas Instruments
Dallas, TX, United States
TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs
TLC7705QD
TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs TLC7705QD
Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-SOIC -40 to 125

Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-SOIC -40 to 125

Buy Now Datasheet
Supervisors - 296-3278-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3278-5-ND
Supervisors 296-3278-5-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
 - TLC7705QD - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, BICMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, BICMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
4.55V SOIC Voltage Supervisor IC
691-TLC7705QD
4.55V SOIC Voltage Supervisor IC 691-TLC7705QD
Voltage Supervisor, 4.55V, 1.1ms, 8-SOIC, -40 to 125C Product overview: TLC7705QD from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7705QD can be used for catalog matching and distributor lookup.

Voltage Supervisor, 4.55V, 1.1ms, 8-SOIC, -40 to 125C Product overview: TLC7705QD from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7705QD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TLC7705QD - 032744-TLC7705QD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7705QD
032744-TLC7705QD
PMIC - PMIC - Supervisors - TLC7705QD 032744-TLC7705QD
Manufacturer: Texas Instruments Win Source Part Number: 032744-TLC7705QD Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032744-TLC7705QD
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TLC7705QD
Supervisory Circuits TLC7705QD
Supervisory Circuits 4.55V Monitor

Supervisory Circuits 4.55V Monitor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLC7705QD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLC7705QD
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLC7705QD
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - TLC7705QD - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TLC7705QD
PMIC - Supervisors TLC7705QD
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Supervisors - TLC7705QD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLC7705QD
Supervisors TLC7705QD
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7705QD 296-3278-5-ND TLC7705QD 691-TLC7705QD 032744-TLC7705QD TLC7705QD TLC7705QD TLC7705QD TLC7705QD
Product Name TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs Supervisors 4.55V SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - TLC7705QD Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1 1 1; 1 1; 1
Output Options Active-high,Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type PDIP,SOIC,TSSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 D SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 9 µA 9 µA
Accuracy 1.8 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09J25QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers