Texas Instruments TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs TLC7705IPWR

Description
Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - TLC7705IPWR - Texas Instruments
Dallas, TX, United States
TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs
TLC7705IPWR
TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs TLC7705IPWR
Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-TSSOP -40 to 85

Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-TSSOP -40 to 85

Buy Now Datasheet
Supervisors - 296-3277-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3277-2-ND
Supervisors 296-3277-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
Supervisors - 296-3277-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3277-1-ND
Supervisors 296-3277-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
4.55V 6V 9uA TSSOP Voltage Supervisor IC
691-TLC7705IPWR
4.55V 6V 9uA TSSOP Voltage Supervisor IC 691-TLC7705IPWR
Voltage Supervisor IC, 4.55V, 6V, 9uA, TSSOP Product overview: TLC7705IPWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 6V, 9uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 6V, 9uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7705IPWR can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 4.55V, 6V, 9uA, TSSOP Product overview: TLC7705IPWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 6V, 9uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 6V, 9uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7705IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLC7705IPWR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, BICMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, BICMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TLC7705IPWR - 032743-TLC7705IPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7705IPWR
032743-TLC7705IPWR
PMIC - PMIC - Supervisors - TLC7705IPWR 032743-TLC7705IPWR
Manufacturer: Texas Instruments Win Source Part Number: 032743-TLC7705IPWR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 ms Minimum Voltage - Threshold: 4.55V Family Name: TLC7705 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Alternative Parts (Cross-Reference): TLC7705IP; TLC7705IPE4; TLC7705ID; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032743-TLC7705IPWR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 4.55V
Family Name: TLC7705
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Alternative Parts (Cross-Reference): TLC7705IP; TLC7705IPE4; TLC7705ID;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Supervisor, 9Ua, 6V, Tssop-8; Threshold Voltage Texas Instruments - 52AH7684 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 9Ua, 6V, Tssop-8; Threshold Voltage Texas Instruments
52AH7684
Voltage Supervisor, 9Ua, 6V, Tssop-8; Threshold Voltage Texas Instruments 52AH7684
VOLTAGE SUPERVISOR, 9UA, 6V, TSSOP-8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:TSSOP; No. of Pins:8Pins; DelayRoHS Compliant: Yes

VOLTAGE SUPERVISOR, 9UA, 6V, TSSOP-8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:TSSOP; No. of Pins:8Pins; DelayRoHS Compliant: Yes

Supplier's Site
Supervisors - TLC7705IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLC7705IPWR
Supervisors TLC7705IPWR
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
PMIC - Supervisors - TLC7705IPWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TLC7705IPWR
PMIC - Supervisors TLC7705IPWR
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLC7705IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLC7705IPWR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLC7705IPWR
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7705IPWR 296-3277-2-ND 691-TLC7705IPWR TLC7705IPWR 032743-TLC7705IPWR 52AH7684 TLC7705IPWR TLC7705IPWR TLC7705IPWR
Product Name TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs Supervisors 4.55V 6V 9uA TSSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - TLC7705IPWR Voltage Supervisor, 9Ua, 6V, Tssop-8; Threshold Voltage Texas Instruments Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1 1; 1 1; 1Monitors 1; 1
Output Options Active-high,Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type PDIP,SOIC,TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP SOP; SSOP; TSSOP; TSSOP8 SOP; SSOP; TSSOP; 8-TSSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
IQ 9 µA 9 µA
Accuracy 1.8 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details
Battery Management - BQ2084RTTT-V140 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details