Texas Instruments TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs TLC7705IDR

Description
Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - TLC7705IDR - Texas Instruments
Dallas, TX, United States
TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs
TLC7705IDR
TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs TLC7705IDR
Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-SOIC -40 to 85

Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-SOIC -40 to 85

Buy Now Datasheet
Supervisors - 296-26765-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26765-6-ND
Supervisors 296-26765-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-26765-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26765-2-ND
Supervisors 296-26765-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-26765-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26765-1-ND
Supervisors 296-26765-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
 - TLC7705IDR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, BICMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, BICMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TLC7705IDR - 105857-TLC7705IDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7705IDR
105857-TLC7705IDR
PMIC - PMIC - Supervisors - TLC7705IDR 105857-TLC7705IDR
Manufacturer: Texas Instruments Win Source Part Number: 105857-TLC7705IDR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 ms Minimum Voltage - Threshold: 4.55V Family Name: TLC7705 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): R3116N461C-TR-FE; XC6126C49ANR-G; R3116Q481C-TR-FE; R3116K491C-TR; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 105857-TLC7705IDR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 4.55V
Family Name: TLC7705
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): R3116N461C-TR-FE; XC6126C49ANR-G; R3116Q481C-TR-FE; R3116K491C-TR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4.55V 16uA 6V SOIC Voltage Supervisor IC
691-TLC7705IDR
4.55V 16uA 6V SOIC Voltage Supervisor IC 691-TLC7705IDR
Voltage Supervisor IC, 4.55V, 16uA, 6V, 8-SOIC Product overview: TLC7705IDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 16uA, 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 16uA, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7705IDR can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 4.55V, 16uA, 6V, 8-SOIC Product overview: TLC7705IDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 16uA, 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 16uA, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7705IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TLC7705IDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TLC7705IDR
PMIC - Supervisors TLC7705IDR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLC7705IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLC7705IDR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLC7705IDR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Voltage Supervisor, 4.55V, Soic-8; Threshold Voltage Texas Instruments - 26AJ9928 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 4.55V, Soic-8; Threshold Voltage Texas Instruments
26AJ9928
Voltage Supervisor, 4.55V, Soic-8; Threshold Voltage Texas Instruments 26AJ9928
VOLTAGE SUPERVISOR, 4.55V, SOIC-8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low, Push-Pull; Digital IC Case:SOIC; No. of RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 4.55V, SOIC-8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low, Push-Pull; Digital IC Case:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Supervisors - TLC7705IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLC7705IDR
Supervisors TLC7705IDR
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TLC7705IDR
Supervisory Circuits TLC7705IDR
Supervisory Circuits Single Power SVS

Supervisory Circuits Single Power SVS

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7705IDR 296-26765-6-ND TLC7705IDR 105857-TLC7705IDR 691-TLC7705IDR TLC7705IDR TLC7705IDR 26AJ9928 TLC7705IDR TLC7705IDR
Product Name TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs Supervisors PMIC - PMIC - Supervisors - TLC7705IDR 4.55V 16uA 6V SOIC Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Supervisor, 4.55V, Soic-8; Threshold Voltage Texas Instruments Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors
Output Options Active-high,Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type PDIP,SOIC,TSSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 SOIC; 8-SOIC D SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 9 µA 9 µA
Accuracy 1.8 %
Unlock Full Specs
to access all available technical data

Similar Products