Texas Instruments TLC7703 Single SVS For 3.0V Systems W/Programmable Time Delay TLC7703IPWRG4

Description
Single SVS For 3.0V Systems W/Programmable Time Delay 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Single SVS For 3.0V Systems W/Programmable Time Delay 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7703 Single SVS For 3.0V Systems W/Programmable Time Delay - TLC7703IPWRG4 - Texas Instruments
Dallas, TX, United States
TLC7703 Single SVS For 3.0V Systems W/Programmable Time Delay
TLC7703IPWRG4
TLC7703 Single SVS For 3.0V Systems W/Programmable Time Delay TLC7703IPWRG4
Single SVS For 3.0V Systems W/Programmable Time Delay 8-TSSOP -40 to 85

Single SVS For 3.0V Systems W/Programmable Time Delay 8-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.63V 6V 9uA TSSOP Voltage Supervisor IC
691-TLC7703IPWRG4
2.63V 6V 9uA TSSOP Voltage Supervisor IC 691-TLC7703IPWRG4
2.63V Supervisory IC, 1-Ch, 6V Max, 9uA Quiescent, TSSOP Product overview: TLC7703IPWRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, 6V, 9uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, 6V, 9uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7703IPWRG4 can be used for catalog matching and distributor lookup.

2.63V Supervisory IC, 1-Ch, 6V Max, 9uA Quiescent, TSSOP Product overview: TLC7703IPWRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, 6V, 9uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, 6V, 9uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7703IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - TLC7703IPWRG4 - 1269213-TLC7703IPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7703IPWRG4
1269213-TLC7703IPWRG4
PMIC - PMIC - Supervisors - TLC7703IPWRG4 1269213-TLC7703IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1269213-TLC7703IPWRG 4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 ms Minimum Voltage - Threshold: 2.63V Family Name: TLC7703 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): TLC7703IPE4; TLC7703IDR TLC7703IP; ; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269213-TLC7703IPWRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 2.63V
Family Name: TLC7703
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): TLC7703IPE4; TLC7703IDR TLC7703IP; ;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7703IPWRG4 691-TLC7703IPWRG4 1269213-TLC7703IPWRG4
Product Name TLC7703 Single SVS For 3.0V Systems W/Programmable Time Delay 2.63V 6V 9uA TSSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - TLC7703IPWRG4
Number of Supplies 1 1 1; 1
Output Options Active-high,Active-low,Push-pull Inverting; Active Low; Active High
Type PDIP,SOIC,TSSOP,WAFERSALE TSSOP SSOP
IQ 9 µA 9 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details
TPS3823-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Battery Management - BQ2084RTTR-V140G4 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers